EN
  • EN
  • DE

MB15C101PFV-G-BND-JN-ER

Part No MB15C101PFV-G-BND-JN-ER
Manufacturer Fujitsu Electronics America, Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TSOP8
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
RoHS State Request Verification
Win Source Part Number 754686-MB15C101PFV-G-BND-JN-ER
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB15C101PFV-G-BND-JN-ER CAD Model

Description

The MB15C101PFV-G-BND-JN-ER is a high-performance, low-power fractional-N frequency synthesizer IC manufactured by Fujitsu Electronics America, Inc. This synthesizer is designed for a wide range of applications requiring precise frequency control and low phase noise. It integrates a high-performance phase-locked loop (PLL) and voltage-controlled oscillator (VCO) to generate stable and accurate output frequencies. Its fractional-N architecture allows for fine frequency resolution, making it suitable for demanding wireless communication systems.

Applications:

  • Wireless communication systems (e.g., WLAN, Bluetooth)
  • Satellite communication equipment
  • Test and measurement instruments
  • Clock generation for high-speed digital systems
  • Frequency hopping spread spectrum (FHSS) systems

Features:

  • Fractional-N synthesizer architecture
  • Integrated VCO
  • Low phase noise
  • Wide frequency range
  • Low power consumption
  • Programmable output power
  • Small package size
  • Supports multiple reference frequencies

Benefits:

  • Precise frequency control: The fractional-N architecture allows for fine-grained frequency adjustments, ensuring accurate and stable operation.
  • Improved system performance: Low phase noise contributes to better signal quality and reduced bit error rates in wireless communication systems.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Smaller form factor: The compact package size enables integration into space-constrained applications.
  • Flexibility: Programmable output power and support for multiple reference frequencies provide flexibility in system design.

Additional Details:

The MB15C101PFV-G-BND-JN-ER operates over a wide temperature range, making it suitable for various environmental conditions. The specific frequency range and other detailed specifications can be found in the Fujitsu datasheet. It is typically controlled through a serial interface, allowing for easy configuration and monitoring by a host processor. The integrated VCO eliminates the need for external components, simplifying the design process and reducing the overall system cost.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess