EN
  • EN
  • DE

MB3737A

Part No MB3737A
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075952-MB3737A
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB3737A CAD Model

Description

The MB3737A is a voltage detecting IC manufactured by Fujitsu Electronics America, Inc. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. This ensures that the system operates reliably and prevents data corruption or malfunction due to low voltage conditions.

Applications

  • Microprocessor reset circuits
  • Voltage monitoring in power supplies
  • Battery voltage detection
  • Overvoltage and undervoltage protection
  • System monitoring in embedded systems

Features

  • Precise voltage detection
  • Low operating current
  • Open collector output
  • Wide operating voltage range
  • Small package size
  • Adjustable reset timeout period (typically using an external capacitor)
  • High noise immunity

Benefits

  • Prevents system malfunction due to low voltage
  • Ensures data integrity
  • Improves system reliability
  • Simplifies system design
  • Reduces power consumption
  • Provides a reliable reset signal

Additional Details

The MB3737A is typically used in conjunction with a microprocessor or microcontroller. When the supply voltage drops below the detection threshold, the IC asserts a reset signal, which forces the processor into a known state, preventing it from executing corrupted code. The open collector output allows the IC to be easily interfaced with a variety of microprocessors and other digital circuits. The reset timeout period can be adjusted by adding an external capacitor, allowing the designer to customize the duration of the reset pulse. Low operating current is an important feature, especially in battery-powered applications. The MB3737A is designed to be robust and reliable, ensuring proper system operation even in noisy environments. The small package size makes it suitable for use in compact electronic devices. The voltage detection threshold is typically fixed, but different versions of the IC may be available with different threshold voltages.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess