The UUR1V101MNQ1GS is a radial lead type aluminum electrolytic capacitor manufactured by Nichicon. This capacitor belongs to the UUR series, known for its general purpose and high-reliability characteristics. It is designed for a broad range of applications, offering stable performance over its operational lifespan.
Applications
- General electronic circuits
- Power supplies
- Audio equipment
- Automotive electronics
- Filtering and smoothing circuits in various electronic devices
Features
- Radial lead type for easy PCB mounting
- High reliability
- General purpose design
- Wide operating temperature range (-40°C to +85°C)
- Long life
Benefits
- Easy integration into circuit designs
- Consistent performance over time
- Versatile use in different types of applications
- Stable operation across a wide range of environmental conditions
- Reduced maintenance and replacement needs due to extended lifespan
Specifications
The UUR1V101MNQ1GS has a capacitance of 100μF and a voltage rating of 35V. It operates within a temperature range of -40°C to +85°C. This capacitor is designed to provide stable and reliable performance in various electronic circuits. Its low ESR (Equivalent Series Resistance) and high ripple current capability are crucial for filtering and smoothing applications. Consult the Nichicon UUR series datasheet for precise details on impedance, ripple current ratings, and other key parameters.
The radial lead style enables straightforward installation on PCBs. The capacitor's durable construction guarantees consistent performance, making it a popular option for engineers who require dependability and adaptability in their designs. The UUR series offers a balanced mix of performance, longevity, and affordability.