EN
  • EN
  • DE

MB3833APFV-G-BND-ER E1

Part No MB3833APFV-G-BND-ER E1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020236-MB3833APFV-G-BND-ER E1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB3833APFV-G-BND-ER E1 CAD Model

Description

The Fujitsu MB3833APFV-G-BND-ER E1 is a DC-DC converter IC designed for power management applications. It's primarily used to efficiently convert one DC voltage level to another, often stepping down a higher voltage to a lower voltage required by various electronic components. This particular IC is designed for high efficiency and low noise operation, making it suitable for sensitive electronic devices.

Applications

  • Power supplies for portable devices
  • Voltage regulation in automotive electronics
  • Point-of-load (POL) converters
  • Battery-powered systems
  • Industrial power management

Features

  • High Efficiency: Achieves high power conversion efficiency, minimizing energy loss and heat generation.
  • Low Noise: Designed for low noise operation, reducing electromagnetic interference (EMI) in sensitive applications.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific requirements.
  • Overcurrent Protection: Incorporates overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection: Provides overvoltage protection to safeguard connected devices from voltage spikes.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent overheating and damage to the IC.

Benefits

  • Efficient Power Conversion: Reduces energy waste and improves battery life in portable devices.
  • Reliable Performance: Built-in protection features ensure reliable operation and prevent damage to the IC and connected devices.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Compact Size: Available in a small package, making it suitable for space-constrained applications.
  • Reduced EMI: Low noise operation minimizes interference with other electronic components.

Additional Details

The MB3833APFV-G-BND-ER E1 typically utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The switching frequency is optimized to balance efficiency and noise performance. External components, such as inductors and capacitors, are required to complete the DC-DC converter circuit. The specific values of these components should be chosen based on the desired output voltage, current, and ripple requirements. The device's datasheet provides detailed information on component selection, layout considerations, and thermal management. Proper grounding and decoupling techniques are crucial for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess