The ATC100A1R6CW150X is a high-Q multilayer ceramic capacitor manufactured by American Technical Ceramics (ATC). It's part of the ATC 100 A Series, known for its ultra-stable performance and high reliability in demanding applications. This capacitor features a capacitance value of 1.6 pF (picofarads) and is designed for surface mount applications.
Applications
- RF and Microwave Circuits
- Wireless Communications
- Medical Electronics
- Test and Measurement Equipment
- Military and Aerospace
Features
- High Q Factor
- Ultra-Stable Performance
- Low ESR (Equivalent Series Resistance)
- Surface Mount Design
- Small Size
Benefits
- Improved Circuit Performance: High Q factor minimizes energy loss and improves signal integrity.
- Stable Operation: Capacitance remains consistent over temperature and voltage variations.
- Reduced Noise: Low ESR minimizes noise and interference.
- Easy Assembly: Surface mount design simplifies the manufacturing process.
- Space Saving: Small size allows for compact circuit designs.
Additional Details
The ATC100A1R6CW150X is typically available in a 0603 case size. It features a rugged construction for high reliability in harsh environments. The '150X' likely refers to the voltage rating and temperature coefficient. ATC capacitors are manufactured using precise processes and high-quality materials to ensure consistent performance. This capacitor is suitable for applications requiring high accuracy and stability, such as filters, oscillators, and impedance matching networks. The operating temperature range generally extends from -55°C to +125°C.