EN
  • EN
  • DE

MB74LS670P

Part No MB74LS670P
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997213-MB74LS670P
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB74LS670P CAD Model

Description

The Fujitsu MB74LS670P is a 4 x 4 Register File with 3-State Outputs. This device consists of four D-type flip-flops arranged as a 4-word by 4-bit register file. It features separate read and write address lines, allowing for simultaneous read and write operations. The 3-state outputs enable the device to be connected to a common data bus.

Applications:

  • Scratchpad Memory: Used as a small, high-speed scratchpad memory in digital systems.
  • Data Buffering: Employed as a buffer to temporarily store data.
  • Register Arrays: Implemented in applications requiring a small register array.
  • Microprocessor Systems: Used in microprocessor systems for temporary data storage and manipulation.

Features:

  • 4 x 4 Register File: Provides four 4-bit registers for data storage.
  • Separate Read and Write Address Lines: Enables simultaneous read and write operations.
  • 3-State Outputs: Allows for connection to a common data bus.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Low Power Consumption: LS (Low-power Schottky) technology for reduced power consumption.

Benefits:

  • High-Speed Operation: Provides fast access to stored data.
  • Flexible Data Storage: Offers a small but versatile register file for temporary data storage.
  • Easy Integration: TTL compatibility simplifies integration into digital systems.

Additional Details:

The MB74LS670P's operation relies on providing specific address and enable signals to control read and write operations. The 'LS' designation indicates that it belongs to the Low-power Schottky TTL logic family, known for its lower power consumption compared to standard TTL. Detailed timing characteristics (setup times, hold times, propagation delays), voltage and current specifications, and the complete pinout diagram can be found within the official Fujitsu MB74LS670P datasheet. The 'P' suffix usually refers to the package type, typically a plastic DIP (Dual In-line Package).

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess