The PBL38772/1R1 is a monolithic integrated circuit designed by Infineon Technologies primarily for use in subscriber line interface circuits (SLICs). It provides battery feed, ringing, and supervision functions for analog telephone lines.
Applications
- Analog Telephone Line Interfaces (SLICs)
- Private Branch Exchanges (PBXs)
- Voice over IP (VoIP) Gateways
- Central Office Switching Equipment
- Cordless Telephones
Features
- Integrated Battery Feed
- Ringing Generation
- Supervision Functions (Loop Current Detection, Hook Switch Detection)
- Overvoltage Protection
- Low Power Consumption
- Programmable Current Feed
Benefits
- Cost-Effective SLIC Solution
- Simplified Line Interface Design
- Improved Line Performance
- Reduced System Power Consumption
- Enhanced System Reliability
The PBL38772/1R1 integrates multiple functions required for a complete subscriber line interface, including providing DC battery feed to the telephone, generating the ringing signal, and supervising the line for off-hook and on-hook conditions, as well as loop current detection. The integrated overvoltage protection safeguards the circuit from lightning strikes and other transient voltage events, improving the overall reliability of the system.
The programmable current feed feature allows the circuit to be adapted to different line conditions and telephone types. This can improve the performance of the line and reduce noise. The low power consumption of the PBL38772/1R1 is crucial for applications where energy efficiency is important, such as VoIP gateways and cordless telephones. The specific values for battery feed voltage, ringing voltage, and current limits can be found in the Infineon datasheet.
The PBL38772/1R1 is typically available in a surface-mount package, allowing for compact designs. Proper heat sinking might be required depending on the application and operating conditions. The datasheet provides detailed information on pin assignments, electrical characteristics, and application examples, which are essential for successful implementation of the device.