EN
  • EN
  • DE

MB81C4256A-80PSZ

Part No MB81C4256A-80PSZ
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076049-MB81C4256A-80PSZ
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB81C4256A-80PSZ CAD Model

Description

The MB81C4256A-80PSZ is a 262,144-word x 4-bit dynamic RAM (DRAM) manufactured by Fujitsu. This DRAM offers a balance between access speed and power consumption, making it suitable for a range of memory applications.

Applications:

  • Cache Memory: Used in systems needing fast temporary data storage.
  • Graphics Cards: Stores and processes image and video data.
  • Embedded Systems: Integrated into devices requiring compact memory solutions.
  • Personal Computers: Functions as a component of the system's primary memory.
  • Digital Signal Processing (DSP): Applied in systems that manipulate signals digitally.

Features:

  • Organization: 262,144 words x 4 bits.
  • Access Time: 80ns access time for efficient data retrieval.
  • Power Consumption: Relatively low power consumption for energy efficiency.
  • Package: Packaged in a ZIP format for easy assembly.
  • Refresh Requirement: Requires periodic refresh cycles to prevent data loss.

Benefits:

  • Reliable Performance: Offers consistent data access within specified parameters.
  • Energy Efficient: Low power consumption reduces overall system energy demands.
  • Compact Design: Allows for integration into systems with space constraints.
  • Durable: Built to withstand standard operating conditions.
  • Cost Effective: Balances performance and cost for a variety of memory applications.

Additional Details:

The MB81C4256A-80PSZ requires a stable power supply and careful attention to decoupling. Periodic refresh cycles are crucial for maintaining data integrity. This part is commonly found in applications where moderate speed and power consumption are critical factors. The 'PSZ' suffix typically specifies the package type and pin arrangement.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess