EN
  • EN
  • DE

MB85R256SPF-G-BND-ERE1

Part No MB85R256SPF-G-BND-ERE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog RAM
Description 256K (32Kx8) bit FRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957685-MB85R256SPF-G-BND-ERE1
Series *
Ultra Librarian 3D Model Ultra Librarian MB85R256SPF-G-BND-ERE1 CAD Model

Description

The MB85R256SPF-G-BND-ERE1 is a 256Kbit FRAM (Ferroelectric Random Access Memory) manufactured by Fujitsu Electronics America, Inc. FRAM is a non-volatile memory technology that offers fast write speeds, low power consumption, and high endurance compared to other non-volatile memories like EEPROM and flash memory.

Applications:

  • Industrial control systems
  • Smart meters
  • Medical devices
  • Automotive electronics
  • Data loggers
  • Wearable devices
  • Security systems

Features:

  • 256 Kbit (32 K x 8 bit) memory capacity
  • Serial Peripheral Interface (SPI)
  • Fast write speed (no write delay)
  • Low power consumption
  • High endurance (10^12 read/write cycles)
  • Wide operating voltage range
  • Data retention of 10 years at 85°C
  • RoHS compliant
  • Small package size

Benefits:

  • Eliminates the need for write delays, improving system performance
  • Reduces power consumption, extending battery life in portable devices
  • Provides reliable data storage with high endurance
  • Simplifies system design with SPI interface
  • Offers long-term data retention
  • Enables operation in harsh environments with wide operating voltage range
  • Compliant with environmental regulations

Additional Details:

The MB85R256SPF-G-BND-ERE1 FRAM is suitable for applications where frequent data logging or updates are required. The SPI interface allows for easy integration with microcontrollers and other digital systems. Its virtually unlimited endurance makes it ideal for applications where data is frequently written and read. It operates from 2.7V to 3.6V and offers a temperature range that typically covers -40°C to +85°C.

The FRAM's fast write speed minimizes the time required to store data, and its low power consumption contributes to energy efficiency. The small package allows for use in compact devices. Its data retention is specified for 10 years at 85°C, or 95 years at 55°C. The Fujitsu FRAM provides a significant improvement in reliability and performance compared to traditional EEPROM or flash memory, especially in applications that require frequent write operations. The inherent advantages of FRAM technology over other non-volatile memory types make it a preferred choice for applications requiring speed, endurance, and low power consumption.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess