EN
  • EN
  • DE
  • IT

MB85RC64PNF-G

Part No MB85RC64PNF-G
Manufacturer Fujitsu Electronics America, Inc.
Description 64 K (8 K × 8) Bit I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215719-MB85RC64PNF-G
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB85RC64PNF-G CAD Model

Description

The MB85RC64PNF-G is a 64Kbit FRAM (Ferroelectric Random Access Memory) manufactured by Fujitsu Electronics America, Inc. It is a non-volatile memory that offers fast write speeds, low power consumption, and high endurance, making it suitable for a variety of applications where frequent data logging or real-time data storage is required.

Applications:

  • Data Logging: Used in data loggers for storing sensor data and other information.
  • Industrial Control: Employed in industrial control systems for storing configuration settings and process data.
  • Smart Meters: Found in smart meters for storing energy consumption data.
  • Medical Devices: Used in medical devices for storing patient data and device settings.
  • Wearable Devices: Storing sensor data in fitness trackers and smartwatches.

Features:

  • Fast Write Speed: Supports high-speed write operations, enabling real-time data storage.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Endurance: Withstands a large number of read/write cycles without degradation.
  • Non-Volatile: Retains data even when power is removed.
  • I2C Interface: Communicates with a microcontroller using the I2C serial interface.

Benefits:

  • Real-Time Data Storage: Enables the storage of data as it is generated.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable devices.
  • Reliable Data Storage: High endurance ensures reliable data storage over a long period.
  • Simplified System Design: I2C interface simplifies communication with a microcontroller.

Additional Details:

The MB85RC64PNF-G operates on a standard supply voltage, typically 3.3V or 5V. It communicates with a microcontroller using the I2C serial interface. The device is typically available in a small surface-mount package. Refer to the manufacturer's datasheet for detailed information on electrical characteristics, timing specifications, and pin assignments. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0975 $50.3400
59+ $1.7210 $101.5390
90+ $1.6672 $150.0480
124+ $1.6135 $200.0740
161+ $1.5597 $251.1117
215+ $1.3983 $300.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,725 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess