EN
  • EN
  • DE
  • IT

MB85RS256

Part No MB85RS256
Manufacturer Fujitsu Electronics America, Inc.
Description Memory FRAM CMOS 256 K (32 K × 8) Bit SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215721-MB85RS256
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB85RS256 CAD Model

Description

The MB85RS256 is a 256Kbit Ferroelectric Random Access Memory (FRAM) manufactured by Fujitsu Electronics America, Inc. FRAM is a non-volatile memory technology that offers fast write speeds, low power consumption, and high endurance, making it suitable for various data logging, meter reading, and industrial control applications.

Applications

  • Smart meters
  • Data logging systems
  • Industrial control equipment
  • Medical devices
  • Wearable electronics

Features

  • Fast write speed
  • High endurance (10 trillion read/write cycles)
  • Low power consumption
  • Non-volatile data storage
  • SPI interface
  • RoHS compliant

Benefits

  • Real-Time Data Logging: Fast write speeds enable real-time data logging without performance bottlenecks.
  • Long Lifespan: High endurance ensures reliable data storage over an extended period, even with frequent write operations.
  • Extended Battery Life: Low power consumption minimizes energy usage, extending the battery life of portable devices.
  • Data Retention: Non-volatile memory retains data even when power is removed, preventing data loss.
  • Easy Integration: The SPI interface simplifies interfacing with microcontrollers and other digital systems.

Technical Specifications

The MB85RS256 operates from a single power supply voltage, typically in the range of 2.7V to 3.6V. It communicates with a host microcontroller via the SPI interface. The device offers a virtually unlimited number of read/write cycles, typically specified as 10 trillion cycles. Data retention is guaranteed for many years, even at elevated temperatures. The device is available in a compact package, such as an SOIC or TSSOP, minimizing the board space required. The operating temperature range is generally specified to ensure reliable performance in various environmental conditions. The device is compliant with RoHS directives, ensuring that it does not contain hazardous substances.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess