EN
  • EN
  • DE

MB88E346PFV-G-BND-ER

Part No MB88E346PFV-G-BND-ER
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076146-MB88E346PFV-G-BND-ER
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB88E346PFV-G-BND-ER CAD Model

Description

The MB88E346PFV-G-BND-ER is a Gigabit Ethernet controller manufactured by Fujitsu Electronics America, Inc. It's designed to provide high-speed network connectivity in various embedded systems and networking applications. This particular chip is known for its robust performance, low power consumption, and advanced features, making it suitable for demanding environments.

Applications

  • Network Interface Cards (NICs): Used in desktop computers, servers, and network appliances to provide Gigabit Ethernet connectivity.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and other embedded applications requiring high-speed network communication.
  • Routers and Switches: Employed in network routers and switches to facilitate data transfer between devices.
  • Storage Devices: Utilized in network-attached storage (NAS) devices to enable fast file sharing and data backup.
  • Printers and Scanners: Found in high-performance printers and scanners to support network connectivity and data transfer.

Features

  • Gigabit Ethernet Support: Complies with the IEEE 802.3ab standard for Gigabit Ethernet, providing data transfer rates of up to 1 Gbps.
  • PCI Express (PCIe) Interface: Utilizes a PCIe interface for high-speed communication with the host system.
  • Energy-Efficient Ethernet (EEE): Supports EEE to reduce power consumption during periods of low network activity.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize network traffic and ensure reliable data delivery.
  • Wake-on-LAN (WoL): Supports WoL functionality, allowing the system to be powered on remotely via the network.
  • Jumbo Frames: Supports jumbo frames to increase data throughput and reduce CPU overhead.
  • Integrated PHY: Includes an integrated physical layer (PHY) transceiver for simplified system design.

Benefits

  • High-Speed Network Connectivity: Enables fast data transfer rates for demanding applications, such as video streaming and large file transfers.
  • Reduced Power Consumption: EEE support minimizes power consumption, making it suitable for energy-sensitive applications.
  • Improved Network Performance: QoS mechanisms ensure reliable data delivery and prioritize critical network traffic.
  • Remote Wake-up: WoL functionality allows for remote system management and maintenance.
  • Simplified System Design: The integrated PHY simplifies system design and reduces BOM cost.

In summary, the MB88E346PFV-G-BND-ER Gigabit Ethernet controller from Fujitsu is a reliable and high-performance solution for a wide range of networking applications. Its combination of high-speed connectivity, low power consumption, and advanced features makes it a popular choice for developers seeking to create efficient and reliable network devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess