EN
  • EN
  • DE

MB90097

Part No MB90097
Manufacturer Fujitsu Electronics America, Inc.
Catalog Embedded - Microcontrollers
Description ON-Screen Display Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215770-MB90097
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90097 CAD Model

Description

The MB90097 is a series of 16-bit microcontroller ICs manufactured by Fujitsu (now Spansion/Cypress). These microcontrollers are designed for embedded control applications requiring high performance and a wide range of integrated peripherals. They belong to Fujitsu's F²MC-16LX family, known for their efficiency and robust feature set.

Applications:

  • Automotive Systems: Used in engine control units (ECUs), body control modules (BCMs), and other automotive electronic systems.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer Electronics: Found in appliances, audio/video equipment, and other consumer devices.
  • Office Automation: Used in printers, scanners, and other office equipment.
  • Security Systems: Implemented in access control systems, alarm systems, and surveillance equipment.

Features:

  • 16-bit CPU Core: Offers high-performance processing for embedded control applications.
  • Integrated Peripherals: Includes timers, counters, serial communication interfaces (UART, SPI, I²C), analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • Flash Memory: Provides on-chip storage for program code and data, allowing for easy updates and modifications.
  • RAM: Offers on-chip memory for data storage and processing.
  • Interrupt Controller: Manages interrupts from various peripherals, enabling real-time response to events.
  • Power Management Features: Includes low-power modes to conserve energy in battery-powered applications.

Benefits:

  • High Performance: Delivers fast and efficient processing for demanding control applications.
  • Integrated Functionality: Reduces the number of external components required, saving board space and cost.
  • Flexibility: Offers a wide range of peripherals to support various application requirements.
  • Ease of Use: Provides a comprehensive development environment and debugging tools for easy software development.
  • Reliability: Designed for robust performance in harsh environments.

Additional Details:

The MB90097 microcontrollers are designed for low-power operation, making them suitable for battery-powered applications. They also incorporate various security features to protect against unauthorized access and tampering. The integrated flash memory allows for easy program updates and modifications, while the RAM provides ample storage for data and variables.

The MB90097 series also incorporates advanced features like CAN (Controller Area Network) interfaces for automotive and industrial applications. The microcontrollers are available in various package options to suit different application requirements. Overall, the MB90097 microcontrollers provide a powerful and versatile platform for embedded control applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess