EN
  • EN
  • DE

MB95F418HPMC-ES-SNE2

Part No MB95F418HPMC-ES-SNE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985585-MB95F418HPMC-ES-SNE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F418HPMC-ES-SNE2 CAD Model

Description

The Fujitsu MB95F418HPMC-ES-SNE2 is a high-performance 8-bit microcontroller designed for a wide range of embedded applications. This microcontroller is part of the F2MC-8FX family, known for its efficiency and robust feature set, making it ideal for applications requiring precise control and low power consumption.

Applications:

  • Motor control: Suitable for controlling small motors in appliances and industrial equipment.
  • Home appliances: Used in washing machines, refrigerators, and air conditioners for control and monitoring.
  • Industrial automation: Integrated into automation systems for process control and monitoring.
  • Consumer electronics: Found in various consumer electronics devices such as remote controls and toys.
  • Lighting control: Used in LED lighting systems for dimming and color control.

Features:

  • 8-bit F2MC-8FX CPU core: Provides efficient processing capabilities for embedded applications.
  • On-chip flash memory: Includes a large amount of flash memory for program storage.
  • On-chip RAM: Offers sufficient RAM for data storage and processing.
  • Multiple timers: Equipped with multiple timers for precise timing and control.
  • Serial communication interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.

Benefits:

  • Efficient performance: Provides high performance with low power consumption.
  • Flexible design: Offers a wide range of peripherals for versatile application development.
  • Reduced BOM cost: Integrated features reduce the need for external components, lowering the overall system cost.
  • Simplified development: Comprehensive development tools and support are available for easy programming and debugging.
  • Enhanced reliability: Designed for reliable operation in harsh environments.

Additional Details:

The MB95F418HPMC-ES-SNE2 typically operates at a frequency of up to 20 MHz. The flash memory size is generally 64KB. It features a wide range of I/O ports, allowing for flexible interfacing with external devices. The operating voltage range is typically between 2.7V and 5.5V. Interrupt capabilities enable quick response to external events. Power-saving modes are included to minimize power consumption in battery-powered applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess