EN
  • EN
  • DE

MBM2764

Part No MBM2764
Manufacturer Fujitsu Electronics America, Inc.
Description UV ERASABLE 65536-BIT READ ONLY MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215874-MBM2764
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM2764 CAD Model

Description

The MBM2764 is a 64K (8K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Fujitsu Electronics America, Inc. This EPROM is a non-volatile memory device that can be electrically programmed and erased using ultraviolet (UV) light. It's commonly used for storing firmware, boot code, and other fixed data in embedded systems and electronic devices.

Applications:

  • Embedded systems
  • Microcontroller firmware storage
  • Boot code storage
  • Game cartridges
  • Industrial control systems

Features:

  • 64K (8K x 8) memory organization: Provides a storage capacity of 64 kilobits, organized as 8,192 bytes.
  • EPROM technology: Electrically programmable and UV erasable.
  • Non-volatile storage: Data is retained even when power is removed.
  • TTL compatible inputs and outputs: Interfaces easily with TTL logic circuits.
  • Fast access time: Offers relatively quick data retrieval.
  • Three-state outputs: Allows for bus sharing in memory systems.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is off, making it suitable for storing critical firmware and boot code.
  • Reprogrammability: Can be erased and reprogrammed using UV light, allowing for updates and modifications.
  • Easy Integration: TTL compatible inputs and outputs simplify interfacing with other logic devices.
  • Versatile Application: Suitable for a wide range of embedded systems and electronic devices.
  • Reliable Performance: Provides reliable data storage and retrieval in various operating conditions.

Additional Details:

The MBM2764 is typically packaged in a 28-pin DIP (Dual In-line Package). It requires a UV eraser for erasing the stored data, which involves exposing the die (visible through a quartz window on the top of the package) to UV light for a specified duration. The programming process involves applying specific voltage levels to the address and data lines. The access time of the MBM2764 varies depending on the specific version, but it typically ranges from 200ns to 450ns. EPROMs like the MBM2764 were commonly used in older embedded systems before being largely replaced by EEPROMs and flash memory, which offer electrical erasure capabilities and higher storage densities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess