EN
  • EN
  • DE

MBM2716

Part No MBM2716
Manufacturer Fujitsu Electronics America, Inc.
Description UV ERASABLE 16,384-BIT READ ONLY MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215873-MBM2716
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM2716 CAD Model

Description

The MBM2716 is a 16,384-bit (2K x 8) Electrically Programmable Read-Only Memory (EPROM) from Fujitsu Electronics America, Inc. It's a non-volatile memory device commonly used in embedded systems, microcontrollers, and other applications where program storage is required.

Applications:

  • Firmware Storage in Embedded Systems
  • Program Memory for Microcontrollers
  • Lookup Tables
  • Character Generators for Displays
  • Storing Calibration Data

Features:

  • 2048 x 8-bit Organization
  • Single 5V Power Supply
  • Static Operation: No clock required.
  • TTL Compatible Inputs and Outputs
  • Fast Access Time
  • Three-State Output: Allows for easy memory expansion.

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Easy Programming: Can be programmed using standard EPROM programmers.
  • Reliable Data Storage: Provides reliable storage for program code and data.
  • Simple Interface: TTL compatible inputs and outputs simplify interfacing with microcontrollers and other digital circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for program storage in embedded systems.

Additional Details:

The MBM2716 requires a single 5V power supply for operation. It has a typical access time of around 450ns. The device is programmed by applying a high voltage pulse to the programming pins. The data is stored in the EPROM cells as trapped charge. The three-state output allows multiple EPROMs to be connected in parallel to increase the overall memory capacity. The MBM2716 is typically available in a 24-pin DIP (Dual In-line Package). This EPROM is suitable for storing firmware, lookup tables, and other data that needs to be retained even when power is removed. It's a versatile and reliable memory device widely used in various embedded applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess