EN
  • EN
  • DE

MBM27C1024-15TV-G

Part No MBM27C1024-15TV-G
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080411-MBM27C1024-15TV-G
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM27C1024-15TV-G CAD Model

Description

The MBM27C1024-15TV-G is a 1-Megabit (128K x 8) UV Erasable PROM (EPROM) manufactured by Fujitsu Electronics America, Inc. It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet light. This EPROM is designed for a wide range of applications requiring reprogrammable memory.

Applications:

  • Embedded systems: Storage of firmware, boot code, and configuration data in embedded systems.
  • Industrial control systems: Program storage for PLCs and other industrial controllers.
  • Telecommunications equipment: Storing configuration data and software in communication devices.
  • Aerospace and defense applications: Used in applications requiring high reliability and reprogrammability.
  • Medical devices: Storage of calibration data and software in medical equipment.

Features:

  • 1-Megabit (128K x 8) organization: Provides ample storage capacity for various applications.
  • Fast access time: Offers a typical access time of 150 ns for quick data retrieval.
  • Single 5V power supply: Operates on a single 5V power supply for ease of use.
  • UV erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • TTL compatible inputs and outputs: Compatible with standard TTL logic levels.
  • Three-state output: Allows for easy memory expansion.
  • Low power consumption: Minimizes power consumption in the system.
  • Available in a DIP package: Offered in a standard DIP package for easy prototyping and production.

Benefits:

  • Reprogrammability: Allows for easy updates and modifications to the stored data.
  • Non-volatility: Retains data even when power is removed.
  • Fast access time: Enables quick data retrieval for high-performance applications.
  • Ease of use: Simple to interface with standard TTL logic.
  • Reliability: Provides reliable data storage in a wide range of operating conditions.
  • Cost-effectiveness: Offers a cost-effective solution for reprogrammable memory requirements.

Additional Details:

The MBM27C1024-15TV-G operates over a temperature range of 0°C to +70°C. It is packaged in a 32-pin DIP package. The programming voltage is typically 12.5V. The erasure time is typically 20 minutes using a UV lamp with a wavelength of 253.7 nm. It features automatic power-down, reducing power consumption during idle periods. This EPROM is suitable for applications requiring reliable and reprogrammable non-volatile memory with fast access times.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess