EN
  • EN
  • DE
  • IT

MBM29DL323BD-90

Part No MBM29DL323BD-90
Manufacturer Fujitsu Electronics America, Inc.
Description 32M (4M X 8/2M X 16) BIT Dual Operation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215876-MBM29DL323BD-90
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBM29DL323BD-90 CAD Model

Description

The MBM29DL323BD-90 is a 32-Megabit (4M x 8/2M x 16) CMOS Flash memory device manufactured by Fujitsu. This device is designed for high-performance embedded systems requiring fast read access times and low power consumption. It offers a cost-effective solution for storing firmware, boot code, and application data.

Applications:

  • Embedded Systems
  • Industrial Control Equipment
  • Networking Devices
  • Consumer Electronics (e.g., digital cameras, MP3 players)
  • Automotive Systems (e.g., engine control units)

Features:

  • Organization: 4M x 8/2M x 16 configurable
  • Access Time: 90 ns
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C
  • Sector Architecture: Uniform sector erase architecture
  • Write Protection: Hardware write protection
  • Package: TSOP
  • Low Power Consumption: Standby and active modes to minimize power usage
  • Command Set: Industry-standard command set

Benefits:

  • Fast Read Access: Enables quick program execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Density Storage: Provides ample storage space for code and data.
  • Reliable Data Retention: Ensures data integrity over long periods.
  • Flexible Sector Architecture: Simplifies memory management and firmware updates.
  • Robust Write Protection: Prevents accidental data corruption.

Additional Details:

The MBM29DL323BD-90 utilizes a CMOS process for high performance and low power consumption. The uniform sector architecture allows for easy sector erase and program operations, which is crucial for over-the-air (OTA) updates and data logging applications. The device offers a hardware write protection feature to prevent accidental data modification. The TSOP package allows for easy integration into surface mount assembly processes. The 90ns access time ensures quick read operations, while the low power modes help extend battery life in portable devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess