EN
  • EN
  • DE
  • IT

MBM29F800BA-70PF

Part No MBM29F800BA-70PF
Manufacturer Fujitsu Electronics America, Inc.
Description 8M (1M X 8/512K X 16) BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215901-MBM29F800BA-70PF
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM29F800BA-70PF CAD Model

Description

The MBM29F800BA-70PF is an 8-Megabit (1M x 8 or 512K x 16) Flash memory device manufactured by Fujitsu. It is designed for high-performance and low-power consumption, making it suitable for various embedded systems and storage applications.

Applications

  • Embedded Systems: Used for storing program code and data in embedded systems.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration data and firmware.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration.
  • Consumer Electronics: Integrated into consumer electronics devices such as digital cameras and MP3 players.

Features

  • 8-Megabit Capacity: Offers a storage capacity of 8 Megabits, configurable as 1M x 8 or 512K x 16.
  • Sector Erase Architecture: Provides flexible sector erase capability for efficient data management.
  • Fast Access Time: Features a fast access time of 70ns for quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • High Performance: Fast access time ensures quick data retrieval and execution.
  • Flexible Storage: Configurable memory organization allows for versatile use in various applications.
  • Efficient Data Management: Sector erase architecture simplifies data management and updates.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Specifications

The MBM29F800BA-70PF operates on a supply voltage of 3.0V. It features a fast access time of 70ns, enabling quick data retrieval. The device includes sector erase and program functions. It comes in a 56-pin Plastic Fine Pitch TSOP (Thin Small Outline Package), which makes it compact and easy to integrate into circuit boards. The memory array is divided into multiple sectors, allowing for granular erasure and programming. The operating temperature range is typically between -40°C and +85°C, making it suitable for a wide range of operating environments. The device supports both asynchronous and synchronous read operations.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1072 $65.2512
51+ $2.5497 $130.0347
79+ $2.4695 $195.0905
109+ $2.3893 $260.4337
140+ $2.3103 $323.4420
188+ $2.0711 $389.3668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess