The MBM29LV400T-10PFTN is a 4M-bit Flash memory manufactured by Fujitsu. It's organized as 512K x 8 bits and is designed for applications requiring low-voltage operation and fast access times. The 'LV' indicates low voltage, '400' indicates 4Mbit density, 'T' specifies a top boot sector, and '10' typically refers to a 100ns access time. The PFTN denotes the package type.
Applications
- Embedded Systems
- Handheld Devices
- Battery-Powered Applications
- Industrial Control Systems
- Networking Equipment
Features
- 4M-bit (512K x 8) organization
- Low Voltage Operation
- 100ns access time
- Top Boot Sector
- Sector Erase Capability
- Erase Suspend/Resume
- Automatic Write Timing
- Low Power Consumption
- CMOS Technology
- PFTN Package
Benefits
- Low voltage operation reduces power consumption and extends battery life.
- Fast access time enables quick program execution and data retrieval.
- Top boot sector simplifies system initialization.
- Sector erase capability allows flexible memory management.
- High endurance ensures reliable data retention.
Technical Specifications
The MBM29LV400T-10PFTN is designed for low-voltage operation, typically 3.0V or 3.3V. It has an access time of 100ns. The device features sector erase capability for efficient memory updates. The PFTN (Plastic Flat Thin No-Lead) package provides a compact footprint. It's fabricated using CMOS technology for low power consumption. Operating temperature ranges generally adhere to industrial standards (-40°C to +85°C); refer to the datasheet for definitive specifications.