EN
  • EN
  • DE

MBM29LV800TA-90PFCNSFLE1

Part No MBM29LV800TA-90PFCNSFLE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036329-MBM29LV800TA-90PFCNSFLE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29LV800TA-90PFCNSFLE1 CAD Model

Description

The MBM29LV800TA-90PFCNSFLE1 is an 8-Megabit (1024K x 8/512K x 16) Flash memory device manufactured by Fujitsu. This device is designed for applications requiring high-density non-volatile storage with low power consumption. It operates on a single 3.0V power supply and features a fast access time of 90ns. The 'TA' indicates a Top-Boot configuration, useful in systems where the boot code is located at the beginning of the memory map. The device also features sector protection capabilities to prevent accidental data corruption.

Applications:

  • Embedded systems requiring high-density non-volatile memory
  • Boot code storage for microcontrollers and microprocessors
  • Firmware storage for consumer electronics
  • Data logging applications in industrial settings
  • Networking equipment and communication devices

Features:

  • 8-Megabit (1024K x 8/512K x 16) organization
  • Single 3.0V power supply operation
  • Fast access time: 90ns
  • Top Boot configuration
  • Sector protection feature to prevent accidental programming
  • Low power consumption
  • CMOS process technology
  • Available in various package options like TSOP and FBGA

Benefits:

  • High-density storage allows for larger application code and data storage.
  • Low voltage operation extends battery life in portable devices.
  • Fast access times improve system performance.
  • Sector protection enhances data integrity.
  • Top Boot configuration simplifies system startup.

Additional Details:

The MBM29LV800TA-90PFCNSFLE1 utilizes a CMOS process for low power consumption, making it suitable for battery-powered applications. It supports standard JEDEC commands for read, write, and erase operations. The sector protection feature allows for individual sectors to be locked to prevent accidental modification. The device is typically available in TSOP (Thin Small Outline Package) or FBGA (Fine-pitch Ball Grid Array) packages. The operating temperature range is usually from -40°C to +85°C, suitable for industrial environments. This flash memory device provides a reliable and efficient solution for applications needing high-density, low-power, and fast non-volatile storage. Fujitsu is known for its quality memory products, ensuring the reliability of the MBM29LV800TA-90PFCNSFLE1.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess