EN
  • EN
  • DE

MJE13009H2

Part No MJE13009H2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078905-MJE13009H2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJE13009H2 CAD Model

Description

The MJE13009H2 is a high-voltage, high-current NPN Bipolar Junction Transistor (BJT) designed for high-speed power switching applications. Manufactured by Fujitsu Electronics America, Inc., it is specifically optimized for use in off-line power converters, power supplies, and electronic lighting ballasts. This transistor offers a high breakdown voltage, fast switching speed, and robust performance, making it suitable for demanding power electronics applications. The MJE13009H2 is typically packaged in a TO-220 configuration for efficient heat dissipation.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Electronic Ballasts for Lighting
  • Power Inverters
  • Off-Line Converters

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Ensures reliable operation in high-voltage circuits.
  • High Collector Current (IC): Capable of handling significant current loads.
  • Fast Switching Speed: Minimizes switching losses and enhances efficiency.
  • Low Saturation Voltage (VCE(sat)): Reduces conduction losses, improving overall efficiency.
  • TO-220 Package: Facilitates efficient heat dissipation for reliable performance.

Benefits:

  • Improved Power Conversion Efficiency: Fast switching and low saturation voltage minimize power losses.
  • Enhanced Reliability: High breakdown voltage and robust design ensure stable operation under demanding conditions.
  • Reduced System Size and Cost: High switching frequency allows for smaller and less expensive passive components.
  • Optimized Thermal Performance: TO-220 package allows for efficient heat sinking.
  • Simplified Circuit Design: Reduces the complexity of drive circuitry.

Technical Specifications:

The MJE13009H2 generally features a VCEO of 400V or higher, a collector current (IC) of around 12A, and a power dissipation of up to 175W (depending on the specific operating conditions and heat sinking). The DC current gain (hFE) is typically specified for a range of collector current values. The fast switching characteristics enable efficient operation in high-frequency power conversion applications. These specifications make it well-suited for high-power switching applications where efficiency and reliability are paramount.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess