EN
  • EN
  • DE

SY-9W-K

Part No SY-9W-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts ( S )
Description Signal Relays SIGNAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 16.67 mA
Coil Resistance 540 Ω
Coil Type Non-Latching
Coil Voltage (DC) 9 V
Contact Material Gold, Silver
Max Current Rating 1 A
Maximum Operating Temperature 90 °C
Max Voltage Rating (AC) 120 V
Max Voltage Rating (DC) 60 V
Min Operating Temperature -30 °C
Mount Through Hole
Number of Pins 6
Operate Time 5 ms
RoHS Compliant
Termination Solder
Throw Configuration SPDT
Weight 1.7 g
Win Source Part Number 1097607-SY-9W-K
Categories OEM Parts( S )
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY-9W-K CAD Model

Description

The SY-9W-K from Fujitsu Electronics America, Inc. is an OEM part with a DIP case/package and a weight of 1.7g.

  • Pins: 6
  • Coil Resistance: 540 Ω
  • Coil Current: 16.67 mA
  • Operate Time: 5 ms
  • Coil Type: non-latching
  • Termination: solder
  • Contact Material: gold, silver
  • Mounting: SMD (SMT)
  • Popularity: low
  • Supply and Demand: shortage
  • Maximum Operating Temperature: 90°C
  • Minimum Operating Temperature: -30°C
  • Max Voltage Rating (AC): 120V
  • Max Voltage Rating (DC): 60V
  • Max Current Rating: 1A
  • Throw Configuration: SPDT
  • Alternative Parts (cross-reference): 1-1419130-8, G5V-1-DC9, G5V-1-2 DC9, G5V19DC, TSC-109L3H 000, and HY1-9V
  • RoHS Compliant: Yes

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess