EN
  • EN
  • DE

FT2232HQ

Part No FT2232HQ
Manufacturer Future Technology Devices International Ltd.
Description Dual High Speed USB to Multipurpose UART/FIFO IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Future Technology Devices International Ltd.
Win Source Part Number 1176124-FT2232HQ
Manufacturer Homepage www.ftdichip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FT2232HQ CAD Model

Description

The FT2232HQ is a USB to Multi-purpose UART/FIFO IC manufactured by Future Technology Devices International Ltd (FTDI). It enables the bridging of USB to a variety of interfaces, including UART, FIFO, and MPSSE (Multi-Protocol Synchronous Serial Engine). This makes it a versatile component for connecting legacy devices and implementing custom communication protocols over USB.

Applications

  • USB to serial converters
  • USB to JTAG interfaces
  • USB to SPI interfaces
  • USB to I2C interfaces
  • Embedded systems programming
  • Debug interfaces

Features

  • Dual USB UART/FIFO Interface
  • Multi-Protocol Synchronous Serial Engine (MPSSE)
  • USB 2.0 Full Speed Compatible
  • Configurable I/O Pins
  • Integrated Clock Generator

Benefits

  • Simplified USB integration into existing systems
  • Flexible interface options for various communication protocols
  • High data transfer rates
  • Reduced component count with integrated clock generator
  • Easy configuration and programming

Additional Details

The FT2232HQ is typically available in a QFN package. It requires a USB connector and minimal external components for operation. FTDI provides drivers and software tools for easy configuration and programming of the device. The MPSSE engine allows for implementing custom serial protocols, making it suitable for a wide range of applications. The device supports various power management features to reduce power consumption. It is widely used in embedded systems, industrial automation, and consumer electronics.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,161 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess