EN
  • EN
  • DE

HOF4TJL4BST3600K16JD162C

Part No HOF4TJL4BST3600K16JD162C
Manufacturer GALAX
Catalog Memory - Modules
Description DDR4-3600 UDIMM Kit HOF OC Lab Aurora II (16GB 2x8G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448363-HOF4TJL4BST3600K16JD162C
Manufacturer GALAX
Ultra Librarian 3D Model Ultra Librarian HOF4TJL4BST3600K16JD162C CAD Model

Description

The HOF4TJL4BST3600K16JD162C from GALAX is part of the HOF OC Lab Aurora II series, designed for those who demand unparalleled performance and aesthetic appeal from their memory modules. This DDR4 kit consists of two 8GB modules, making up a total of 16GB, with a frequency of DDR4-3600 MHz. What sets the HOF (Hall of Fame) series apart is its commitment to exceeding the expectations of overclockers and enthusiasts by providing exceptional headroom for overclocking, thanks to its high-quality ICs and rigorous binning process. A 288-pin connector ensures compatibility with a wide range of DDR4 motherboards. Each module features an elegant and unique heat spreader with customizable RGB lighting, enhancing both the thermal performance and the visual aesthetics of your PC. The GALAX HOF OC Lab Aurora II series embodies the pinnacle of memory module design, catering to users seeking to push their systems to the limit while maintaining a stylish and cohesive build. With its superior performance, reliability, and eye-catching design, the HOF4TJL4BST3600K16JD162C memory kit is a testament to GALAX's commitment to excellence in the realm of PC gaming and overclocking.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess