EN
  • EN
  • DE

SMF8V0A

Part No SMF8V0A
Manufacturer Galaxy Semi-Conductor Holdings Limited
Description SURFACE MOUNT ESD PROTECTION DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Galaxy Semi-Conductor Holdings Limited
Win Source Part Number 1251832-SMF8V0A
Manufacturer Homepage www.galaxycn.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMF8V0A CAD Model

Description

The SMF8V0A is a Transient Voltage Suppressor (TVS) diode manufactured by Galaxy Semi-Conductor Holdings Limited. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. It's commonly used in a variety of electronic devices to enhance reliability and prevent damage from voltage surges.

Applications

  • I/O Port Protection: Protects sensitive I/O ports of microcontrollers and other integrated circuits.
  • Data Line Protection: Safeguards data lines from ESD and other voltage transients.
  • Power Supply Protection: Prevents damage to power supplies from voltage surges and lightning strikes.
  • Automotive Electronics: Protects electronic components in automotive systems from voltage transients.
  • Consumer Electronics: Used in TVs, mobile phones, and other consumer devices to enhance reliability.

Features

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected device to a safe level.
  • Fast Response Time: Responds quickly to voltage transients, providing effective protection.
  • Surface Mount Package: Designed for easy surface mounting on PCBs, saving space and assembly time.
  • High Surge Current Capability: Can withstand high surge currents without being damaged.

Benefits

  • Enhanced System Reliability: Protects sensitive components from voltage transients, improving overall system reliability.
  • Reduced Downtime: Prevents damage that can lead to downtime and costly repairs.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Cost-Effective Solution: Provides a cost-effective way to protect electronic circuits from voltage transients.
  • Simplified Assembly: Surface mount design simplifies the assembly process, reducing manufacturing costs.

Additional Details

The SMF8V0A is typically available in a SOD-123FL package. Key specifications include the standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). It's crucial to consult the datasheet for detailed electrical characteristics and thermal considerations. This TVS diode is typically lead-free and RoHS compliant.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1931 $119.3100
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0811 $291.8970
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess