EN
  • EN
  • DE
  • IT

USB3085-30-A

Part No USB3085-30-A
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description MICRO A/B SKT, BOTTOM-SMT, R/A, / USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr GCT
Series USB3085
Package Tape & Reel
Connector Type USB - micro AB
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle
Mounting Feature Bottom Mount, Horizontal
Termination Solder
Features Solder Retention
Temperature Range - Operating -30°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 1A, 1.8A
Voltage - Rated 30VAC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless (SUS)
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number USB3085
Standard Package 1,500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339642-USB3085-30-A
Ultra Librarian 3D Model Ultra Librarian USB3085-30-A CAD Model

Description

The USB3085 series micro AB USB connector from GCT is a high-quality and reliable solution for your USB connector needs.

  • Manufacturer: GCT
  • Series: USB3085
  • Contacts: 5
  • Shielded: Yes
  • Termination: Solder
  • Mounting Feature: Bottom Mount, Horizontal
  • USB Specification: USB 2.0
  • Rated Voltage: 30VAC
  • Contact Finish: Gold
  • Package: Tape and Reel
  • Mating Cycle: 10,000
  • Current Rating: 1A and 1.8A
  • Insulation Color: Black
  • Shell/Shielding Material: Steel and Stainless (SUS)
  • Operating Temperature: -30°C to 85°C

You May Also Be Interested in

Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649
Molex, LLC
46765-1301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC TH .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1730
Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Molex, LLC
48409-0003 Molex USB Connectors USB 3.0 F/A Vert REC Stacked 15u' datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess