EN
  • EN
  • DE

USB4151-GF-C

Part No USB4151-GF-C
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description USB TYPE C, PLUG, SMT , G/F, VER / USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 24 Position Surface Mount, Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr GCT
Series USB4151
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Plug
Specifications USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0) )
Mounting Type Surface Mount, Through Hole
Mounting Feature Vertical
Termination Solder
Features Board Guide, Pick and Place Cap, Solder Retention Tab
Temperature Range - Operating -40°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A, 5A, 6.25A
Voltage - Rated 20VDC
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel (SUS304)
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number USB4151
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341143-USB4151-GF-C
Ultra Librarian 3D Model Ultra Librarian USB4151-GF-C CAD Model

Description

The 1341143-USB4151-GF-C is a USB-C (USB TYPE-C) connector type optoelectronics product manufactured by GCT.

  • Features: Board Guide, Pick and Place Cap, Solder Retention Tab
  • Shielding: Shielded
  • Material Flammability Rating: UL94 V-0
  • Voltage - Rated: 20VDC
  • Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
  • Mounting Feature: Vertical
  • Mating Cycle: 10000
  • MSL: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8536.69.4040
  • Packaging: Tape & Reel (TR)
  • Standard Package: 400

You May Also Be Interested in

Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
DEALON Precision Industry Co., Ltd
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.0610
Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
105057-0001 Molex USB Connectors FY09 VERTICAL USB A TYPE datasheet, inventory, & pricing.
Lowest to $0.7331
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892
Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
Shenzhen Hongcheng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 9 Position Right Angle
Lowest to $0.1731

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess