The General Cable/Carol Brand C3320 is an industrial-grade electrical cable designed for demanding applications. This cable is part of Carol Brand's Super Vu-Tron series, known for its exceptional durability and resistance to harsh environmental conditions. While designated as END-OF-LIFE, it may still be available through surplus channels or distributors with remaining stock. Understanding its specifications is vital for legacy system maintenance or sourcing compatible replacements.
Applications:
- Heavy-duty power distribution in industrial settings.
- Connecting portable electrical equipment in construction and manufacturing environments.
- Use in motor leads and power supply cords for machinery.
- Suitable for submersible pump applications.
- Welding applications (check specific amperage rating).
Features:
- Super Vu-Tron insulation and jacket for superior abrasion, oil, and chemical resistance.
- Stranded copper conductors for flexibility and conductivity.
- Temperature rating: Typically -40°C to +90°C (verify based on specific cable configuration).
- Voltage rating: Usually 600V (verify specific cable marking).
- Available in various conductor sizes and configurations (number of conductors).
- UL and CSA listed for safety and compliance.
Benefits:
- Long-lasting performance in harsh industrial environments, reducing downtime and replacement costs.
- High flexibility allows for easy installation and routing in tight spaces.
- Excellent resistance to oil, chemicals, and abrasion protects the cable from damage and extends its lifespan.
- Provides reliable power transmission for critical equipment and machinery.
- Ensures safety and compliance with industry standards.
- Minimizes the risk of electrical hazards and equipment failure.
Additional Details:
The C3320 cable features a robust construction with a stranded copper conductor, ensuring excellent conductivity and flexibility. The Super Vu-Tron insulation and jacket provide exceptional protection against abrasion, oil, chemicals, and extreme temperatures. It's crucial to verify the exact specifications, including conductor size (AWG), number of conductors, and specific voltage/temperature ratings marked on the cable. Due to its end-of-life status, sourcing direct replacements may be challenging; however, other cables with similar Super Vu-Tron or comparable jacketing materials and electrical specifications should be considered. Always consult with a qualified electrician to ensure proper cable selection and installation.