EN
  • EN
  • DE

BZX384-C3V6

Part No BZX384-C3V6
Manufacturer General Semiconductor
Catalog END - OF - LIFE
Description BZX384
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer General Semiconductor
Win Source Part Number 1157700-BZX384-C3V6
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX384-C3V6 CAD Model

Description

The BZX384-C3V6 is a Zener diode manufactured by General Semiconductor, designed for voltage regulation and transient suppression in electronic circuits. The ‘C3V6’ designation specifies a Zener voltage around 3.6V. These diodes are particularly useful where precise voltage control and protection are required in a small form factor.

Applications

  • Voltage Regulation: Provides a stable voltage reference in circuits, protecting sensitive components from voltage fluctuations.
  • Transient Voltage Suppression: Protects circuits from voltage spikes caused by ESD, inductive loads, and other transient events.
  • Overvoltage Protection: Safeguards downstream components from excessive voltage conditions.
  • Signal Clipping: Limits voltage swings in signal processing circuits.
  • Reference Voltage Source: Used to provide a stable reference voltage in various electronic applications.

Features

  • Precise Zener Voltage: Offers a stable and accurate Zener voltage of approximately 3.6V.
  • Low Reverse Leakage Current: Minimizes current leakage, improving energy efficiency.
  • Small Package Size: Comes in a small surface-mount package (SOD-323), suitable for high-density circuit boards.
  • High Reliability: Designed for stable and reliable performance over a wide range of operating conditions.
  • Fast Response Time: Quickly responds to voltage transients.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive components from overvoltage conditions.
  • Stable Voltage Supply: Provides a consistent and reliable voltage reference for accurate circuit operation.
  • Compact Design: Enables the creation of smaller and more compact electronic devices.
  • Improved System Reliability: Ensures stable performance, enhancing overall system reliability.
  • Cost-Effective Solution: Offers a cost-effective way to implement voltage regulation and transient suppression.

Additional Details

The BZX384-C3V6 is typically housed in a SOD-323 package. Key specifications include a Zener voltage (VZ) around 3.6V, low reverse leakage current, and a specified power dissipation rating. Consult the datasheet for detailed information, including tolerance, temperature coefficient, and maximum ratings. Its compact size and precise voltage characteristics make it a versatile component. As the part is listed as End of Life (EOL), it's important to investigate suitable replacements for ongoing or new projects.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
16,305+ $0.0184 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 618,900 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess