The EGP50F is a glass passivated rectifier manufactured by General Semiconductor. This rectifier is designed for general-purpose rectification in power supplies, inverters, converters, and freewheeling diode applications. The glass passivation process enhances the device's stability and reliability.
Applications
- Power Supplies
- Inverters
- Converters
- Freewheeling Diode
- General Rectification
Features
- Glass passivated junction
- High current capability
- Low forward voltage drop
- High surge current capability
- High reliability
Benefits
- Stable performance
- Efficient power conversion
- Low power loss
- Robustness against transient surges
- Long operational life
Specifications (Typical)
- Maximum Repetitive Reverse Voltage (Vrrm): 600V (This can vary; refer to the datasheet)
- Maximum Average Forward Rectified Current (If(AV)): 5.0A (This can vary; refer to the datasheet)
- Forward Voltage (Vf): Approximately 1.0V at If = 5.0A
- Maximum Surge Current (Ifsm): 200A
- Operating Temperature: -65°C to +150°C
- Package: DO-201AD
Note: Always consult the official General Semiconductor datasheet for precise specifications and application guidelines. As this product is listed as End-of-Life, availability may be limited.