EN
  • EN
  • DE

GL3224E-ONY03

Part No GL3224E-ONY03
Manufacturer Genesys
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824086-GL3224E-ONY03
Ultra Librarian 3D Model Ultra Librarian GL3224E-ONY03 CAD Model

Description

The GL3224E-ONY03 is a USB 3.1 Gen 1 to SD Card Reader Controller IC manufactured by Genesys Logic. This chip is responsible for bridging the connection between a USB host (like a computer) and an SD card, allowing the host to read and write data to the SD card. USB 3.1 Gen 1 (formerly USB 3.0) offers high-speed data transfer rates, making it suitable for transferring large files to and from SD cards quickly.

Applications

  • USB Card Readers
  • Embedded systems requiring SD card access
  • Laptop and desktop computers
  • Digital cameras
  • Other devices needing SD card connectivity via USB

Features

  • USB 3.1 Gen 1 (USB 3.0) compliant
  • Supports SD/SDHC/SDXC memory cards
  • High-speed data transfer rates
  • Compliant with USB Mass Storage Class specification
  • Supports multiple LUNs (Logical Unit Numbers)
  • Low power consumption

Benefits

  • Enables fast and efficient data transfer between SD cards and USB hosts
  • Provides a reliable and standardized interface for SD card access
  • Reduces data transfer times, improving user experience
  • Compatible with a wide range of SD card formats
  • Allows multiple SD cards to be accessed simultaneously (if the design supports it)

The GL3224E-ONY03 is typically implemented in a small form factor and is often found in external USB card readers. It handles the complex communication protocols between the USB host and the SD card, simplifying the design of SD card readers. The specific package type and power consumption details can be found in the Genesys Logic datasheet. The Ony03 likely refers to a specific revision or production lot of the IC. This allows SD cards to be used as a portable storage media on devices supporting USB.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess