EN
  • EN
  • DE

GL852G-HHG12

Part No GL852G-HHG12
Manufacturer Genesys
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824112-GL852G-HHG12
Ultra Librarian 3D Model Ultra Librarian GL852G-HHG12 CAD Model

Description

The GL852G-HHG12 is a USB 2.0 Hub Controller IC manufactured by Genesys Logic. It is designed to extend a single USB port into multiple USB 2.0 ports, enabling the connection of more USB devices to a host system. This controller is commonly used in USB hubs, docking stations, and other applications where multiple USB connections are required.

Applications:

  • USB Hubs: Utilized as the main controller chip in external USB 2.0 hubs.
  • Docking Stations: Integrated into docking stations to provide additional USB ports for laptops and other devices.
  • Embedded Systems: Employed in embedded systems requiring multiple USB connections.
  • Peripherals: Used in various computer peripherals like keyboards, mice, and monitors to offer extra USB ports.
  • Industrial Applications: Implemented in industrial equipment for connecting USB-based devices.

Features:

  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification, supporting high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
  • Four Downstream Ports: Provides four downstream USB ports for connecting multiple devices.
  • Integrated Transceivers: Incorporates integrated USB transceivers, reducing the need for external components.
  • Automatic Transaction Translator (TT): Includes a transaction translator for efficient data transfer between different USB speeds.
  • Power Management: Features power management capabilities to minimize power consumption.
  • Over-Current Protection: Offers over-current protection to safeguard the hub and connected devices.

Benefits:

  • Expanded USB Connectivity: Increases the number of available USB ports.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for USB 2.0 devices.
  • Power Efficiency: Reduces power consumption through advanced power management features.
  • Robust Protection: Protects against electrical damage with over-current protection.
  • Simplified Design: Simplifies design and reduces component count due to integrated transceivers.

Technical Specifications:

The GL852G-HHG12 typically operates from a 3.3V power supply. It supports both bus-powered and self-powered modes. It is commonly available in a QFN package. The operating temperature range is generally from 0°C to +70°C. Detailed specifications, including pinout and power consumption, can be found in the Genesys Logic datasheet for the GL852G.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess