EN
  • EN
  • DE

GT24C128B-2GLI-TR

Part No GT24C128B-2GLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824426-GT24C128B-2GLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C128B-2GLI-TR CAD Model

Description

The GT24C128B-2GLI-TR is a 128 Kbit (16K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec Semiconductor. This device is serially accessed via the I2C bus and is designed for low-voltage, low-power applications. It's frequently used to store configuration data, user preferences, or other non-volatile data in a wide variety of electronic systems.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other consumer electronics for storing user settings and preferences.
  • Automotive Electronics: Implemented in automotive systems such as infotainment systems, engine control units (ECUs), and instrument clusters to store configuration data and calibration parameters.
  • Industrial Control: Employed in industrial control equipment for storing program code, calibration data, and system configuration settings.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing configuration data and firmware updates.
  • Medical Devices: Found in medical equipment for storing calibration data, patient information, and device settings.

Features

  • Memory Size: 128 Kbit (16K x 8)
  • Interface: I2C Serial Interface
  • Operating Voltage: 1.8V to 5.5V
  • Low Power Consumption: Low active and standby current
  • Write Protect: Hardware write protection
  • Endurance: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Package: SOIC-8

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration into systems.
  • Low Power: Minimizes power consumption in battery-powered devices.
  • High Endurance: Suitable for applications requiring frequent write cycles.
  • Reliable Data Storage: Provides reliable data storage for critical information.

Additional Details

The GT24C128B-2GLI-TR operates over a wide voltage range, typically from 1.8V to 5.5V, making it suitable for various applications. It uses a 2-wire I2C serial interface to communicate with a host microcontroller or microprocessor. The device supports page write mode, allowing multiple bytes to be written simultaneously, reducing write time. It also features a hardware write protection mechanism to prevent accidental data corruption. This device is typically shipped in Tape and Reel packaging for automated assembly.

The SOIC-8 package is a standard small-outline integrated circuit package with 8 pins. The operating temperature range typically extends from -40°C to +85°C, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess