EN
  • EN
  • DE

ACH3218-470

Part No ACH3218-470
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135238-ACH3218-470
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH3218-470 CAD Model

Description

The ACH3218-470 is a common mode choke manufactured by TDK Corporation. It's designed to suppress common mode noise in electronic circuits, preventing electromagnetic interference (EMI) and ensuring signal integrity. This component belongs to the ACH3218 series, which is recognized for its compact size and effective noise reduction capabilities.

Applications:

  • USB lines in various devices: Filters common mode noise from USB data transmission.
  • Differential signal transmission: Improves signal quality in differential signaling applications.
  • Audio circuits: Reduces noise in audio signals, leading to enhanced clarity.
  • Power lines: Suppresses noise on power lines, protecting sensitive components from interference.
  • General EMI suppression: Used across a wide range of electronic devices to minimize overall EMI.

Features:

  • Compact Size: The 3.2mm x 1.8mm footprint allows for high-density mounting on circuit boards.
  • High Common Mode Impedance: Provides significant suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes distortion of the desired signal.
  • Excellent Temperature Stability: Ensures consistent performance over a broad temperature range.
  • RoHS Compliant: Complies with environmental standards, being lead-free.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference for cleaner signals.
  • Reduced EMI: Minimizes electromagnetic radiation, aiding in regulatory compliance.
  • Increased System Reliability: Protects sensitive components from damage caused by noise.
  • Smaller Device Size: The compact design enables miniaturization of electronic products.
  • Cost-Effective Solution: Offers a reliable and economical means of common mode noise suppression.

Additional Details:

The ACH3218-470 features an impedance of 47 Ohms at 100 MHz. It typically supports a rated current range between 100mA and 300mA. Its operating temperature ranges from -40°C to +85°C. As a surface mount component, it is designed for efficient automated assembly. It's frequently used in noise-sensitive applications where space is a constraint and where common mode noise needs to be effectively mitigated. The core material and winding configuration are optimized to yield high common mode impedance without significantly impacting differential signal integrity. Careful soldering is important to achieve optimal performance and longevity.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7831 $63.1324
9+ $12.9510 $116.5590
14+ $12.5456 $175.6384
20+ $12.1414 $242.8280
25+ $11.7371 $293.4275
33+ $10.5221 $347.2293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess