EN
  • EN
  • DE
  • IT

GT34C04-2UDLI-TR

Part No GT34C04-2UDLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824457-GT34C04-2UDLI-TR
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Ultra Librarian 3D Model Ultra Librarian GT34C04-2UDLI-TR CAD Model

Description

The GT34C04-2UDLI-TR is a 4Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This non-volatile memory solution is designed to retain data even when power is absent, making it crucial for numerous embedded systems where data persistence is paramount. The device utilizes a standard I2C serial interface, enabling straightforward communication with microcontrollers and other compatible devices. Its low-power characteristics and compact form factor are well-suited for applications where space and energy efficiency are key considerations.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, audio equipment, and gaming consoles to store user preferences, settings, and firmware.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), sensors, and data loggers for storing configuration parameters, calibration data, and process information.
  • Medical Devices: Integrated into medical instruments, patient monitoring systems, and diagnostic equipment to store patient data, calibration settings, and event logs.
  • Automotive Systems: Utilized in engine control units (ECUs), infotainment systems, and anti-lock braking systems (ABS) for storing calibration data, configuration settings, and diagnostic information.
  • Smart Home Devices: Incorporated into smart thermostats, lighting controls, and security systems to store user preferences, schedules, and security codes.

Features

  • 4Kbit (512 x 8) EEPROM
  • Standard I2C Serial Interface: Supports standard, fast, and high-speed modes.
  • Low Voltage Operation: Typically operates from 1.8V to 5.5V.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • Write Protect Feature: Prevents accidental data corruption during write operations.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing timing.
  • High Endurance: Capable of withstanding a high number of write cycles (typically 1 million cycles).
  • Data Retention: Retains data for an extended period (typically 100 years).
  • Compact Package: Available in small outline integrated circuit (SOIC) and thin shrink small outline package (TSSOP) options.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Easy Integration: I2C interface simplifies communication with microcontrollers and other peripherals.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered devices.
  • Data Protection: Write protect feature safeguards against unintended data modification.
  • Long-Term Reliability: High endurance and data retention ensure long-lasting performance.
  • Space-Saving Design: Compact package allows for use in space-constrained applications.

Additional Details

The GT34C04-2UDLI-TR is designed to meet the demands of various industrial and consumer applications. Its I2C interface allows for easy addressing, and multiple devices can share the same I2C bus. The device features a self-timed write cycle, eliminating the need for external timing components. The write protect function enhances data integrity. The -TR suffix generally indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes. Its compatibility with various voltage levels and temperature ranges further extends its application scope.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess