EN
  • EN
  • DE

GV-N307TEAGLE-8GD

Part No GV-N307TEAGLE-8GD
Manufacturer GIGABYTE Global
Catalog Graphics
Description GeForce RTX 3070 Ti EAGLE 8G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474421-GV-N307TEAGLE-8GD
Manufacturer GIGABYTE Global
Ultra Librarian 3D Model Ultra Librarian GV-N307TEAGLE-8GD CAD Model

Description

The GIGABYTE GV-N307TEAGLE-8GD graphics card is a powerful component designed for gamers and creative professionals who demand high performance. It is based on the NVIDIA GeForce RTX 3070 Ti EAGLE 8G, a high-end GPU that delivers outstanding gaming performance and advanced ray tracing capabilities. With 8GB of GDDR6X memory, this card is well-equipped to handle the demands of 4K gaming and complex creative tasks, ensuring smooth and immersive experiences. The card features GIGABYTE's EAGLE cooling system, which includes premium cooling components and a unique blade fan design for efficient heat dissipation, keeping the GPU cool even under heavy load. Support for NVIDIA's DLSS (Deep Learning Super Sampling) and real-time ray tracing enhances the visual quality of games, making them more realistic. The GIGABYTE GV-N307TEAGLE-8GD also comes with multiple display outputs, including DisplayPort and HDMI, allowing for multi-monitor setups and versatile connectivity options. Its robust build quality and performance-focused design make it an excellent choice for anyone looking to elevate their gaming or creative workflows.

You May Also Be Interested in

Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Lenovo
Lenovo NVIDIA Quadro P2200
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess