EN
  • EN
  • DE

HMA82GR7CJR8N-VK

Part No HMA82GR7CJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946587-HMA82GR7CJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7CJR8N-VK CAD Model

Description

The HMA82GR7CJR8N-VK is a 16GB DDR4 ECC Registered DIMM (RDIMM) memory module from Hynix Semiconductor. It is designed for servers and workstations that require high capacity, high performance, and enhanced data integrity.

Applications

  • Servers
  • Workstations
  • Data Centers
  • High-Performance Computing

Features

  • 16GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • RDIMM (Registered DIMM) form factor
  • 2133 MHz clock speed
  • CL15 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased memory capacity for demanding applications and virtualization
  • Improved data reliability due to ECC, reducing the risk of data corruption in critical applications
  • Enhanced system stability with the registered design, which improves signal integrity
  • Optimized performance for server environments
  • Lower power consumption, contributing to energy efficiency in data centers
  • Compatibility with servers and workstations that support DDR4 RDIMM memory

Additional Details

The HMA82GR7CJR8N-VK is fully compliant with JEDEC standards. The ECC functionality is essential for maintaining data accuracy in server environments where even minor errors can have significant consequences. The registered design includes a register between the memory controller and the DRAM chips, which buffers commands and addresses to reduce the electrical load on the memory bus, thereby improving stability and allowing for higher memory capacities. This module operates at 1.2V, contributing to reduced power consumption and heat generation. Its 2133MHz clock speed and CL15 latency offer a balance of speed and performance suitable for server applications. It's a high-quality, reliable memory solution designed for demanding server and workstation environments.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess