EN
  • EN
  • DE

GD25Q16BWIG

Part No GD25Q16BWIG
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1250+
Reference case QFN
Manufacturer GigaDevice Semiconductor
Win Source Part Number 723630-GD25Q16BWIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25Q16BWIG CAD Model

Description

The GD25Q16BWIG is a 16 Mbit Serial Flash memory device manufactured by GigaDevice Semiconductor. It features a high-speed SPI interface, making it ideal for storing code and data in a wide range of embedded systems. This memory device is known for its reliability, low power consumption, and compact size.

Applications

  • Embedded Systems: Storage for firmware, boot code, and configuration data in microcontrollers and microprocessors.
  • Consumer Electronics: Used in TVs, set-top boxes, and audio players for storing system software and user data.
  • Networking Equipment: Storing boot code and configuration files in routers, switches, and modems.
  • Industrial Control: Used in industrial automation systems for storing program code and data logs.
  • IoT Devices: Employed in various IoT devices for storing firmware and data.

Features

  • High-Speed SPI Interface: Supports SPI modes 0 and 3, with clock frequencies up to 104 MHz.
  • 16 Mbit Memory Capacity: Provides ample storage for code and data.
  • Page Program: Allows for programming up to 256 bytes at a time.
  • Sector Erase: Supports sector (4KB) and block (32KB/64KB) erase operations.
  • Low Power Consumption: Operates with a low supply voltage and consumes minimal power.

Benefits

  • Fast Data Access: High-speed SPI interface enables quick read and write operations.
  • Reliable Data Storage: Provides non-volatile storage, retaining data even when power is off.
  • Flexible Erase Options: Sector and block erase options allow for efficient memory management.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Compact Size: Small package enables use in space-constrained applications.

Additional Details

The GD25Q16BWIG operates from a supply voltage of 2.7V to 3.6V. It supports standard, dual, and quad SPI modes, providing flexibility in interface configuration. The device features a write protect pin to prevent accidental data corruption. It is available in various package options, including SOIC, WSON, and TSSOP. GigaDevice Semiconductor provides comprehensive datasheets and application notes to assist designers in implementing the GD25Q16BWIG in their systems. The part is also RoHS compliant, adhering to environmental standards for hazardous substance control.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4394 $58.5456
58+ $2.0016 $116.0928
90+ $1.9392 $174.5280
124+ $1.8769 $232.7356
160+ $1.8145 $290.3200
214+ $1.6262 $348.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess