EN
  • EN
  • DE

GD25Q32BWIGRR

Part No GD25Q32BWIGRR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 32Mb SPI NOR Flash 2.7V-3.6V SOP8 (208mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060573-GD25Q32BWIGRR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25Q32BWIGRR CAD Model

Description

The GD25Q32BWIGRR is a 32M-bit (4M x 8) serial NOR flash memory device manufactured by GigaDevice Semiconductor. This high-performance, low-power memory solution is designed for a wide range of embedded applications where reliable and compact storage is crucial. It's commonly used to store boot code, application code, and data in various electronic devices.

Applications

  • Embedded Systems
  • Consumer Electronics
  • Industrial Control
  • Networking Equipment
  • IoT Devices
  • Wearable Technology

Features

  • 32M-bit (4M x 8) capacity
  • Standard SPI, Dual SPI, Quad SPI
  • Clock rates up to 104MHz
  • Low power consumption
  • Wide operating voltage range (2.7V to 3.6V)
  • Hardware and software write protection
  • Sector and block erase capability
  • Endurance: 100,000 program/erase cycles
  • Data retention: 20 years
  • Package: SOIC-8

Benefits

  • High data throughput for faster system performance
  • Low power consumption extends battery life in portable applications
  • Robust write protection prevents accidental data corruption
  • Flexible erase options for efficient memory management
  • Long-term data reliability
  • Easy integration with microcontrollers via SPI interface
  • Small form factor for space-constrained designs

The GD25Q32BWIGRR supports standard, dual, and quad SPI interfaces, allowing for flexible communication with a variety of host controllers. Its high clock rate enables rapid data transfer, improving overall system performance. The device features both hardware and software write protection mechanisms to prevent accidental data corruption. With an endurance rating of 100,000 program/erase cycles and a data retention period of 20 years, the GD25Q32BWIGRR offers reliable long-term storage. Its compact SOIC-8 package makes it suitable for space-constrained applications. This memory device is an excellent choice for applications requiring a combination of high performance, low power consumption, and reliable data storage.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess