EN
  • EN
  • DE

GD25Q40UIGR

Part No GD25Q40UIGR
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1316+
Reference case USON8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 738359-GD25Q40UIGR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GD25Q40UIGR CAD Model

Description

The GD25Q40UIGR is a 4 Mbit (512K x 8) Serial Flash memory device manufactured by GigaDevice Semiconductor. It features a standard Serial Peripheral Interface (SPI) and supports Dual/Quad SPI, providing high-performance data transfer rates. This memory chip is designed for a wide range of applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data.
  • IoT Devices: Provides storage for application code and data logging.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles for storing application software and user data.
  • Networking Equipment: Stores boot code and configuration settings for routers, switches, and other network devices.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial devices for storing control programs and data.

Features:

  • 4 Mbit (512K x 8) Memory: Offers a storage capacity of 4 megabits.
  • Standard SPI Interface: Compatible with standard Serial Peripheral Interface for easy integration.
  • Dual/Quad SPI Support: Enables high-speed data transfer rates.
  • Clock Frequency: Supports high clock frequencies for fast operation.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing flexibility in various applications.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • High Performance: Dual/Quad SPI support provides fast data transfer rates, improving system performance.
  • Reliable Storage: Non-volatile memory ensures data retention even when power is off.
  • Easy Integration: Standard SPI interface simplifies integration with microcontrollers and other system components.
  • Low Power Consumption: Reduces overall system power consumption, making it suitable for battery-powered devices.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The GD25Q40UIGR typically supports commands for reading, writing, and erasing data. It includes features like sector protection and password protection to enhance data security. The device operates over a specified temperature range, ensuring reliable performance in various environmental conditions. The data retention is typically guaranteed for a long period, ensuring long-term storage reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess