EN
  • EN
  • DE

GD25Q80BUIGR

Part No GD25Q80BUIGR
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case USON8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 759868-GD25Q80BUIGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25Q80BUIGR CAD Model

Description

The GD25Q80BUIGR is an 8 Mbit serial flash memory device manufactured by GigaDevice Semiconductor. It's a CMOS-based memory solution, commonly used for storing firmware, embedded code, and configuration data in various electronic devices. This memory device provides a balance of performance, low power consumption, and reliability.

Applications:

  • Embedded Systems: Frequently used for storing firmware and configuration settings in embedded microcontrollers.
  • Consumer Electronics: Found in devices such as TVs, set-top boxes, and gaming consoles to store boot code and user preferences.
  • Networking Devices: Used in routers, modems, and switches for storing network configurations and boot images.
  • Industrial Control Systems: Employed in industrial equipment for storing calibration data and program code.
  • IoT (Internet of Things) Devices: Used for storing sensor data and application code in various IoT devices.

Features:

  • 8 Mbit Density: Offers a storage capacity of 8 Mbit (1MB).
  • Standard SPI Interface: Utilizes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Supports a wide voltage range to accommodate different system requirements.
  • Small Package Options: Available in compact packages like SOIC and WSON for space-constrained applications.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: The SPI interface simplifies integration with a wide range of microcontrollers.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • High Reliability: Provides reliable data storage for critical applications.
  • Compact Design: Small package options enable integration into small form-factor devices.

Additional Details:

The GD25Q80BUIGR supports various SPI modes, including SPI modes 0 and 3. It also includes security features like software protection and hardware write protection. The device offers fast read, write, and erase times. The operating temperature range is typically between -40°C and +85°C. The datasheet contains detailed timing characteristics and electrical specifications. Proper decoupling capacitors are recommended to maintain a stable power supply during operation. The GD25Q80BUIGR is a versatile and cost-effective solution for non-volatile memory storage in a broad spectrum of electronic devices. The endurance is specified in terms of write cycles (typically 100,000 cycles per sector).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4932 $59.1840
285+ $0.4054 $115.5390
445+ $0.3927 $174.7515
610+ $0.3800 $231.8000
790+ $0.3673 $290.1670
1,055+ $0.3292 $347.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess