EN
  • EN
  • DE
  • IT

GD32F130C8T6

Part No GD32F130C8T6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824012-GD32F130C8T6
Ultra Librarian 3D Model Ultra Librarian GD32F130C8T6 CAD Model

Description

The GD32F130C8T6 is a mainstream ARM Cortex-M3 based microcontroller from GigaDevice. It offers a good balance of performance, features, and cost, making it suitable for a wide range of embedded applications, particularly those requiring efficient processing and low power consumption.

Applications

  • Consumer Electronics
  • Small Appliances
  • Industrial Control
  • Motor Control
  • IoT Devices

Features

  • ARM Cortex-M3 core operating at up to 48 MHz
  • 64 KB Flash memory
  • 8 KB SRAM
  • 18 GPIO Pins
  • 12-bit ADC
  • Multiple Timers (General Purpose, Basic)
  • USART, SPI, I2C communication interfaces
  • Operating Voltage: 2.6V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: LQFP48

Benefits

  • Good Performance: Offers sufficient processing power for common embedded tasks.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Integrated Peripherals: Simplifies system design with built-in communication interfaces and ADC.
  • Cost-Effective: Provides a competitive price for budget-sensitive projects.
  • Easy to Use: Well-supported by a comprehensive development ecosystem.

Additional Details

The GD32F130C8T6 is equipped with a robust set of peripherals that support a wide variety of applications. The 12-bit ADC enables precise analog signal measurement, while the multiple timers offer flexible timing control. The USART, SPI, and I2C interfaces provide versatile communication options. The LQFP48 package facilitates easy board mounting and connection. The microcontroller also features low-power modes to minimize energy consumption in battery-powered devices. The device has a built-in watchdog timer for fault tolerance, and its flash memory is protected against unauthorized access. The GD32F130C8T6 is ideal for applications where cost, performance, and power efficiency are critical considerations.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0162 $50.8100
120+ $0.8339 $100.0680
190+ $0.8078 $153.4820
260+ $0.7817 $203.2420
335+ $0.7557 $253.1595
445+ $0.6775 $301.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess