EN
  • EN
  • DE

GD32F130G8U6TR

Part No GD32F130G8U6TR
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824017-GD32F130G8U6TR
Ultra Librarian 3D Model Ultra Librarian GD32F130G8U6TR CAD Model

Description

The GD32F130G8U6TR is a microcontroller based on the ARM Cortex-M3 core, designed for a broad range of applications. Operating at a frequency of up to 48MHz, it offers a balance of performance and power efficiency. This device is characterized by its integration of various peripherals, making it suitable for applications requiring communication, control, and sensing capabilities. Its robust design and feature set make it ideal for use in consumer electronics, industrial control, and IoT devices.

Applications:

  • Consumer electronics: Wearable devices, smart home appliances
  • Industrial control: Motor control, sensor interfacing, automation systems
  • IoT devices: Wireless sensor networks, remote monitoring
  • Medical devices: Portable medical equipment, patient monitoring systems
  • Security systems: Alarm systems, access control

Features:

  • ARM Cortex-M3 core operating at up to 48 MHz
  • 64KB Flash memory
  • 8KB SRAM
  • Timers: Advanced timers, general-purpose timers, basic timers
  • Communication interfaces: USART, SPI, I2C
  • Analog peripherals: ADC, Comparator
  • GPIO with interrupt capability
  • Power management: Low-power modes for energy efficiency

Benefits:

  • High performance for demanding applications
  • Low power consumption suitable for battery-powered devices
  • Integrated peripherals reduce the need for external components, lowering system cost
  • Robust design for reliable operation in harsh environments
  • Ease of development with comprehensive software and hardware tools

Additional Details:

The GD32F130G8U6TR supports a voltage range of 2.6V to 3.6V. The operating temperature range is -40°C to +85°C. It also features a CRC unit for data integrity checks and a unique device ID for security purposes. It is available in a UFQFPN36 package.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3311 $53.2440
95+ $1.0922 $103.7590
145+ $1.0580 $153.4100
200+ $1.0239 $204.7800
255+ $0.9898 $252.3990
340+ $0.8874 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,890 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess