EN
  • EN
  • DE

GD32F150C8T6

Part No GD32F150C8T6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824019-GD32F150C8T6
Ultra Librarian 3D Model Ultra Librarian GD32F150C8T6 CAD Model

Description

The GD32F150C8T6 is a mainstream ARM Cortex-M3 based microcontroller from GigaDevice Semiconductor. It combines performance, power efficiency, and a rich set of peripherals, making it suitable for a wide range of applications, especially those requiring cost-effectiveness and ease of use.

Applications

  • Consumer Electronics
  • Industrial Control
  • Motor Control
  • Home Automation
  • IoT Devices

Features

  • ARM Cortex-M3 core operating at up to 48 MHz
  • 64 KB Flash memory
  • 8 KB SRAM
  • Multiple Timers (General Purpose, PWM)
  • 12-bit ADC
  • USART, SPI, I2C communication interfaces
  • CAN2.0B interface
  • Operating Voltage: 2.6V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: LQFP48

Benefits

  • Balanced Performance: Provides adequate processing power for diverse embedded tasks.
  • Low Power Consumption: Suitable for battery-powered and energy-conscious applications.
  • Flexible Communication: Supports various communication protocols, including CAN.
  • Integrated ADC: Enables easy interfacing with analog sensors.
  • Cost-Effective: Offers a competitive price point for budget-constrained projects.

Additional Details

The GD32F150C8T6 is equipped with a variety of peripherals, including multiple timers for precise timing control and PWM generation, a 12-bit ADC for analog signal acquisition, and USART, SPI, and I2C interfaces for communication. The inclusion of a CAN2.0B interface makes it suitable for automotive and industrial networking applications. Its low-power design makes it ideal for portable and battery-powered devices. The LQFP48 package simplifies board mounting and connection. The microcontroller also integrates advanced power management features to further optimize energy consumption. The GD32F150 series is designed for ease of use, with a comprehensive development ecosystem and readily available software libraries. The device features a built-in reset and voltage monitoring system for enhanced reliability. Its flash memory is protected against unauthorized access, ensuring the security of stored code and data.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7060 $51.1800
75+ $1.3998 $104.9850
115+ $1.3561 $155.9515
155+ $1.3123 $203.4065
200+ $1.2686 $253.7200
265+ $1.1373 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,499 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess