EN
  • EN
  • DE

GD55LB01GEYIGR

Part No GD55LB01GEYIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description NOR Flash 512Mbit 1.8V TFBGA24(5*5 ball array) Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994133-GD55LB01GEYIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD55LB01GEYIGR CAD Model

Description

The GD55LB01GEYIGR is a 1Gb (128MB) NAND flash memory device manufactured by GigaDevice Semiconductor. It is typically used for data storage in various electronic devices.

Applications

  • Mobile Devices: Used in smartphones and tablets for storing operating systems, applications, and user data.
  • Embedded Systems: Employed in industrial control systems, networking equipment, and other embedded applications for non-volatile storage.
  • Storage Devices: Utilized in USB drives, memory cards, and solid-state drives (SSDs) as the primary storage medium.
  • Digital Cameras: Used for storing image and video data.
  • Gaming Consoles: Storing game data and operating systems.

Features

  • Memory Size: 1Gb (128MB) capacity.
  • Interface: Typically uses a parallel NAND interface for high-speed data transfer.
  • Page Size: Large page size for efficient data storage and retrieval.
  • Block Size: Organized in blocks for erase operations.
  • Data Retention: Long data retention capability for reliable storage.
  • Endurance: High program/erase cycles for extended lifespan.
  • Operating Voltage: Wide operating voltage range.
  • Package: Available in various package options including TSOP and BGA.

Benefits

  • High Capacity: Provides ample storage for various applications.
  • Fast Data Transfer: Enables high-speed read and write operations.
  • Non-Volatile Storage: Retains data even when power is off.
  • Reliable Performance: Offers high endurance and data retention.
  • Cost-Effective: Provides a cost-effective solution for mass storage needs.

The GD55LB01GEYIGR is a reliable and efficient NAND flash memory device suitable for a broad range of applications. Refer to the GigaDevice datasheet for detailed specifications including timings, voltage levels, and package dimensions.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2229 $64.8916
9+ $13.3111 $119.7999
14+ $12.8953 $180.5342
19+ $12.4792 $237.1048
24+ $12.0633 $289.5192
33+ $10.8153 $356.9049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess