EN
  • EN
  • DE

801-007-16ME10-26PA

Part No 801-007-16ME10-26PA
Manufacturer Glenair, Inc.
Catalog Circular Connectors
Description CONN PLUG MALE 26POS GOLD CRIMP / 26 Position Circular Connector Plug, Male Pins Crimp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Glenair
Series Mighty Mouse 801
Package Bag
Connector Type Plug, Male Pins
Number of Positions 26
Shell Size - Insert 10-26
Mounting Type Free Hanging (In-Line)
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Electroless Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection Environment Sealed
Features Coupling Nut
Shielding Shielded
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 200°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating 50.0µin (1.27µm)
Applications Military
Base Product Number 801-007
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Names 2992-801-007-16ME10-26PA
Standard Package 1
Win Source Part Number 961781-801-007-16ME10-26PA
Ultra Librarian 3D Model Ultra Librarian 801-007-16ME10-26PA CAD Model

Description

The 961781-801-007-16ME10-26PA is a circular connector from Glenair.

  • Connector Type: Plug with male pins
  • Positions: 26
  • Color: Silver
  • Coupling Nut: Yes
  • Termination: Crimp
  • Shielded: Yes
  • Applications: Military
  • Ingress Protection: Environment sealed
  • Voltage Rating: -
  • Current Rating: 5A
  • Contact Material: Copper alloy
  • Contact Finish: Gold
  • Package: Bag
  • Standard Package: 1
  • ECCN: EAR99
  • Temperature Range: -65°C to 200°C

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 23POS GOLD CRIMP / 23 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol
62GB16F1402SN Amphenol LTD Circular MIL Spec Connector 62GB datasheet, inventory, & pricing.
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess