EN
  • EN
  • DE

801-009-01ZNU7-10PA

Part No 801-009-01ZNU7-10PA
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Assemblies
Description CIRCULAR MIL SPEC CONNECTOR RECE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Male Pins
Number of Positions 10
Shell Size - Insert 7-10
Mounting Type Free Hanging (In-Line)
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Black Zinc Nickel
Contact Finish - Mating Gold
Color Black
Ingress Protection Environment Sealed
Shielding Shielded
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 175°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1615969-801-009-01ZNU7-10PA
Ultra Librarian 3D Model Ultra Librarian 801-009-01ZNU7-10PA CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
CONN RCPT FMALE DIN 8P SOLDER
Need more? Email Us
JAE Electronics
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
Amphenol
M12 CONN SCREW IN 180 / 8 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 12P SOLDER CUP / 12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess