EN
  • EN
  • DE

801-009-02ZNU9-201SA

Part No 801-009-02ZNU9-201SA
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Assemblies
Description CIRCULAR MIL SPEC CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 10 (8 + 2 Power)
Shell Size - Insert 9-201
Mounting Type Panel Mount
Mounting Feature Flange
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Primary Material Metal
Shell Material Aluminum
Shell Finish Black Zinc Nickel
Contact Finish - Mating Gold
Color Black
Ingress Protection Environment Sealed
Shielding Shielded
Current Rating (Amps) 5A, 7.5A
Temperature Range - Operating -65°C ~ 175°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1615822-801-009-02ZNU9-201SA
Ultra Librarian 3D Model Ultra Librarian 801-009-02ZNU9-201SA CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN FMALE INSERT 8POS SOLDER
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
JAE Electronics
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 5POS GOLD SOLDER / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP / 8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Schurter Inc.
CONN RCPT FMALE DIN 8P SOLDER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess