EN
  • EN
  • DE

801-009-07M102BD429A

Part No 801-009-07M102BD429A
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Description Mighty Mouse Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032826-801-009-07M102BD429A
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 801-009-07M102BD429A CAD Model

Description

The 801-009-07M102BD429A is a Glenair Series 801 Mighty Mouse connector. It is a high-density circular connector designed for rugged environments where space and weight are critical factors. Glenair's Mighty Mouse connectors are known for their durability, high-performance capabilities, and resistance to harsh conditions.

Applications

  • Aerospace: Used in aircraft and spacecraft systems for reliable signal and power transmission.
  • Military: Employed in military communication equipment, vehicles, and weaponry.
  • Medical: Integrated into medical devices requiring high reliability and compact size.
  • Industrial: Utilized in industrial control systems and robotics where robustness is essential.
  • Marine: Suitable for marine applications due to its corrosion resistance and environmental sealing.

Features

  • High-Density Contact Arrangement: Allows for a large number of contacts in a small form factor.
  • Environmental Sealing: Provides protection against dust, moisture, and other contaminants.
  • Rugged Construction: Built to withstand vibration, shock, and extreme temperatures.
  • Compact Size and Lightweight: Ideal for applications where space and weight are limited.
  • EMI/RFI Shielding: Offers excellent electromagnetic interference and radio frequency interference protection.

Benefits

  • Reliable Performance: Ensures consistent signal and power transmission in demanding environments.
  • Space Savings: High-density design allows for more connections in a smaller area.
  • Increased Durability: Robust construction extends the lifespan of the connector.
  • Reduced Downtime: Environmental sealing minimizes the risk of corrosion and contamination.
  • Enhanced Signal Integrity: EMI/RFI shielding reduces noise and interference, improving signal quality.

Technical Specifications

The 801-009-07M102BD429A typically features a shell material of aluminum alloy with various plating options for corrosion resistance. It includes multiple contacts, potentially with gold plating for optimal conductivity. Operating temperature ranges are often wide, from -65°C to +200°C. Specific electrical characteristics and dimensions can be found in the official Glenair datasheet for this connector.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess